NEN-EN-IEC 60068-2-82

Environmental testing - Part 2-82: Tests - Test Tx: Whisker test methods for electronic and electric components

active, Most Current
Organization: NEN
Publication Date: 1 August 2007
Status: active
Page Count: 44
ICS Code (Electronic component assemblies): 31.190
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 specifies whisker tests for electric or electronic components representing the finished stage, with tin or tin-alloy finish. However, the standard does not specify tests for whiskers that may grow as a result of external mechanical stress. This test method is employed by a relevant specification (international component or application specification) with transfer of the test severities to be applied and with defined acceptance criteria. Where tests described in this standard are considered for other components, e.g. mechanical parts as used in electrical or electronic equipment, it should be ensured that the material system and whisker growth mechanisms are comparable.

Document History

NEN-EN-IEC 60068-2-82
August 1, 2007
Environmental testing - Part 2-82: Tests - Test Tx: Whisker test methods for electronic and electric components
This part of IEC 60068 specifies whisker tests for electric or electronic components representing the finished stage, with tin or tin-alloy finish. However, the standard does not specify tests for...
Advertisement