NEN-EN-IEC 60216-4-1
Electrical insulating materials - Thermal endurance properties - Part 4-1: Ageing ovens - Single-chamber ovens
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 60216 covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced gas circulation, for thermal endurance evaluation of electrical insulation. It covers ovens designed to operate over all or part of the temperature range from 20 °C above ambient to 500 °C. It gives acceptance tests and inservice monitoring tests for these ageing ovens.
Document History