NEN-EN-IEC 60300-3-11

Dependability management - Part 3-11: Application guide - Reliability centred maintenance

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 58
ICS Code (Research and development): 03.100.40
ICS Code (Quality in general): 03.120.01
scope:

This part of IEC 60300 provides guidelines for the development of failure management policies for equipment and structures using reliability centred maintenance (RCM) analysis techniques. This part serves as an application guide and is an extension of IEC 60300-3-10, IEC 60300-3-12 and IEC 60300-3-14. Maintenance activities recommended in all three standards, which relate to preventive maintenance, may be implemented using this standard. The RCM method can be applied to items such as ground vehicles, ships, power plants, aircraft, and other systems which are made up of equipment and structure, e.g. a building, airframe or ship's hull. Typically, equipment comprises a number of electrical, mechanical, instrumentation or control systems and subsystems which can be further broken down into progressively smaller groupings, as required. This standard is restricted to the application of RCM techniques and does not include aspects of maintenance support, which are covered by the above-mentioned standards or other dependability and safety standards.

Document History

NEN-EN-IEC 60300-3-11
December 1, 2009
Dependability management - Part 3-11: Application guide - Reliability centred maintenance
This part of IEC 60300 provides guidelines for the development of failure management policies for equipment and structures using reliability centred maintenance (RCM) analysis techniques. This part...

References

Advertisement