NEN-EN-IEC 60317-70

Specifications for particular types of winding wires - Part 70: Polyester glass-fibre wound fused, unvarnished or resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 32
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-70 specifies requirements of polyester glass-fibre wound fused, unvarnished or resin or varnish impregnated, bare or grade 1 or grade 2 enamelled round copper winding wires, temperature index 155. The impregnating agent can be, for instance, epoxy, polyester, or polyesterimide resin based.

Document History

NEN-EN-IEC 60317-70
August 1, 2017
Specifications for particular types of winding wires - Part 70: Polyester glass-fibre wound fused, unvarnished or resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
NEN-EN-IEC 60317-70 specifies requirements of polyester glass-fibre wound fused, unvarnished or resin or varnish impregnated, bare or grade 1 or grade 2 enamelled round copper winding wires,...
Advertisement