NEN-EN-IEC 60335-2-49
Household and similar electrical appliances - Safety - Part 2-49: Particular requirements for commercial electric appliances for keeping food and crockery warm
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
scope:
Deals with the safety of electrically operated commercial hot cupboards not intended for household use. The rated voltage being not more than 250 V for sigle-phase appliances conencted between one phase and neutral, and 480 V for other appliances. Hot cupboards with heated tops, heated display cases, heated crockery dispensers and heated shelves and tables are also within the scope of this standard. The appliances within the scope of this standard are typically used in restaurants, canteens, hospitals and similar commercial enterprises. The electrical part of appliance making use of other forms of energy is also within the scope of this standard.
Document History