NEN-EN-IEC 60455-3-8

Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 8: Resins for cable accessories

inactive
Organization: NEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 24
ICS Code (Insulating materials in general): 29.035.01
scope:

This sheet 8 of IEC 60455-3 gives the requirements for resins for power cable accessories which conform to this specification and meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not on this specification alone.

Document History

August 1, 2021
Resin based reactive compounds used for electrical insulation - Part 3-8: Specifications for individual materials - Resins for cable accessories
This part of IEC 60455 gives the requirements for resins for power cable accessories that conform to this specification and meet established levels of performance. However, the selection of a...
NEN-EN-IEC 60455-3-8
July 1, 2013
Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 8: Resins for cable accessories
This sheet 8 of IEC 60455-3 gives the requirements for resins for power cable accessories which conform to this specification and meet established levels of performance. However, the selection of a...
Advertisement