NEN-EN-IEC 60603-3
Connectors for frequencies below 3 MHz for use with printed boards - Part 3: Two-part connectors for printed boards having contacts spaced at 2,54 mm (0,100 in) centres and staggered terminations at the same spacing
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Applies to a group of related rectangular, multicontact, two-part printed board connectors with male and female contacts in conjunction with either solder or solderless terminations (such as wrap type). All connectors have the same contact spacing using the basic grid of 2.54 mm (0.100 in). The attachment of the connector to the printed board is accomplished with a series of cantilever solder tabs, which are distributed evenly on both sides of the board.
Document History