NEN-EN-IEC 60684-3-229

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 229: Heat-shrinkable semi-flexible, polivinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 36
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Gives the requirements for one type of heat shrinkable, semi-flexible polyvinylidene fluoride, flame retarded, fluid resistant sleeving that has been found suitable for use up to temperatures of 150°C. The nominal shrink ratio is 2:1. This sleeving is normally supplied in bore sizes up to 25,4 mm and is transparent. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

NEN-EN-IEC 60684-3-229
July 1, 2003
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 229: Heat-shrinkable semi-flexible, polivinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat shrinkable, semi-flexible polyvinylidene fluoride, flame retarded, fluid resistant sleeving that has been found suitable for use up to temperatures of...
Advertisement