NEN-EN-IEC 61000-2-4
Electromagnetic compatibility (EMC) - Part 2-4: Environment - Compatibility levels in industrial plants for low-frequency conducted disturbances
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
Concerned with conducted disturbances in the frequency range from 0 kHz to 9kHz. It gives numerical compatibility levels for industrial and non-public power distribution systems at nominal voltages up to 35 kV and nominal frequency of 50 Hz or 60 Hz.
Document History
NEN-EN-IEC 61000-2-4
November 1, 2002
Electromagnetic compatibility (EMC) - Part 2-4: Environment - Compatibility levels in industrial plants for low-frequency conducted disturbances
Concerned with conducted disturbances in the frequency range from 0 kHz to 9kHz. It gives numerical compatibility levels for industrial and non-public power distribution systems at nominal voltages...