NEN-EN-IEC 61169-36

Radio-frequency connectors - Part 36: Sectional specification for microminiature r.f. coaxial connectors with snap-on coupling - Characteristic impedance 50 ohm (type MCX)

active, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: active
Page Count: 62
ICS Code (RF connectors): 33.120.30
scope:

Deals with microminiature coaxial connectors for use with flexible and semi-rigid r.f. cables. These connectors have a snap-on coupling mechanism, 50 ohms impedance, an operating frequency range of 3 GHz and are known commercially as MCX connectors.

Document History

NEN-EN-IEC 61169-36
June 1, 1997
Radio-frequency connectors - Part 36: Sectional specification for microminiature r.f. coaxial connectors with snap-on coupling - Characteristic impedance 50 ohm (type MCX)
Deals with microminiature coaxial connectors for use with flexible and semi-rigid r.f. cables. These connectors have a snap-on coupling mechanism, 50 ohms impedance, an operating frequency range of 3...
Advertisement