NEN-EN-IEC 61169-50
Radio-frequency connectors - Part 50: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 4,11 mm with quick lock system - Characteristic impedance 50 Ohm (type QMA)
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
NEN-EN-IEC 61169-50, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QMA R.F. coaxial connectors with quick lock. The connectors are normally used with 50 O corrugated cable and flexible cables for middle power applications in an operating range up to 6 GHz. It describes the interface dimensions for general purpose connectors with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all detail specifications relative to type QMA connectors. This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements
Document History