NEN-EN-IEC 61202-1
Fibre optic interconnecting devices and passive components - Fibre optic isolators - Part 1: Generic specification
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61202 applies to isolators used in the field of fibre optics, all exhibiting the following features: - they are non-reciprocal optical devices, in which each port is either an optical fibre or fibre optic connector; - they are passive devices containing no opto-electronic or other transducing elements; - they have two optical ports for directionally transmitting optical power.
Document History