NEN-EN-IEC 61290-1
Optical amplifiers - Test methods - Part 1: Power and gain parameters
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
NEN-EN-IEC 61290-1 applies to all commercially available optical amplifiers (OAs) and optically amplified subsystems. It applies to OAs using optically pumped fibres (OFAs based on either rare-earth doped fibres or on the Raman effect), semiconductors (SOAs), and waveguides (POWAs). NOTE 1 The applicability of the test methods described in the present standard to distributed Raman amplifiers is still under study. The object of this standard is to establish uniform requirements for accurate and reliable measurements of the following OA parameters, as defined in Clause 3 of IEC 61291-1:2012: a) nominal output signal power; b) gain; c) reverse gain; d) maximum gain; e) maximum gain wavelength; f) maximum gain variation with temperature; g) gain wavelength band; h) gain wavelength variation; i) gain stability; j) polarization-depende
Document History