NEN-EN-IEC 61810-1

Electromechanical elementary relays - Part 1: General and safety requirements

active
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 213
ICS Code (Relays): 29.120.70
scope:

NEN-EN-IEC 61810-1 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into low voltage equipment (circuits up to 1000 V alternate current or 1500 V direct current). It defines the basic functional and safety requirements and safety-related aspects for applications in all areas of electrical engineering or electronics, such as: - general industrial equipment, - electrical facilities, - electrical machines, - electrical appliances for household and similar use, - information technology and business equipment, - building automation equipment, - automation equipment, - electrical installation equipment, - medical equipment, - control equipment, - telecommunications, - vehicles, - transportation (e.g. railways). Compliance with the requirements of this standard is verified by the type tests indicated. In case the application of a relay determines additional requirements exceeding those specified in this standard, the relay should be assessed in line with this application in accordance with the relevant IEC standard(s) (e.g. IEC 60730-1, IEC 60335-1, IEC 60950-1).

Document History

March 1, 2020
Electromechanical elementary relays - Part 1: General and safety requirements
A description is not available for this item.
May 1, 2018
Electromechanical elementary relays - Part 1: General and safety requirements
A description is not available for this item.
August 1, 2017
Electromechanical elementary relays - Part 1: General and safety requirements
A description is not available for this item.
NEN-EN-IEC 61810-1
May 1, 2015
Electromechanical elementary relays - Part 1: General and safety requirements
NEN-EN-IEC 61810-1 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into low voltage equipment (circuits up to 1000 V alternate current or...
June 1, 2008
Electromechanical elementary relays - Part 1: General requirements
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into equipment. It defines the basic functional requirements and...
October 1, 2004
Electromechanical elementary relays - Part 1: General and safety requirements
A description is not available for this item.
February 1, 2004
Electromechanical elementary relays - Part 1: General and safety requirements
Applies to electromechanical elementary relays (non-specified time all-or-nothing relais) and defines the basic safety-related and functional requirements for applications in all areas of electrical...
February 1, 1999
Electromechanical non-specified time all-or-nothing relays - Part 1: General requirements
A description is not available for this item.

References

Advertisement