NEN-EN-IEC 62056-47

Electricity metering - Data exchange for meter reading, tariff and load control - Part 47: COSEM transport layers for IPv4 networks

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 54
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Transport layer): 35.100.40
scope:

This part of IEC 62056 specifies the transport layers for COSEM communication profiles for use on IPv4 networks. These communication profiles contain a connection-less and a connection-oriented transport layer, providing OSI-style services to the service user COSEM application layer. The connection-less transport layer is based on the Internet standard User Datagram Protocol. The connection-oriented transport layer is based on the Internet standard Transmission Control Protocol. Although the major part of the COSEM transport layers is the UDP and TCP as they are specified in the relevant Internet standards, they include an additional sub-layer, called wrapper. Annex A shows how the OSI-style transport layer services can be converted to and from UDP and TCP function calls.

Document History

NEN-EN-IEC 62056-47
March 1, 2007
Electricity metering - Data exchange for meter reading, tariff and load control - Part 47: COSEM transport layers for IPv4 networks
This part of IEC 62056 specifies the transport layers for COSEM communication profiles for use on IPv4 networks. These communication profiles contain a connection-less and a connection-oriented...

References

Advertisement