NEN-EN-IEC 62149-4
Fibre optic active components and devices - Performance standards - Part 4: 1300 nm fibre optic transceivers for Gigabit Ethernet application
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Provides the performance specification for 1300 nm fibre optic transceiver modules for the ISO/IEC 8802-3 Gigabit Ethernet application. The product performance requirements are defined, together with a series of sets of tests and measurements with clearly defined conditions, severities and pass/fail criteria.
Document History
February 1, 2023
Fibre optic active components and devices - Performance standards - Part 4: 1300 nm fibre optic transceivers for Gigabit Ethernet application
This part of IEC 62149 defines performance specifications for 1 300 nm fibre optic transceiver modules used for the ISO/IEC/IEEE 8802-3 Gigabit Ethernet application. This document contains...
June 1, 2010
Fibre optic active components and devices - Performance standards - Part 4: 1 300 nm fibre optic transceivers for Gigabit Ethernet application
This part of IEC 62149 covers the performance specification for 1 300 nm fibre optic transceiver modules used for the ISO/IEC 8802-3 Gigabit Ethernet application. The performance standard contains a...
NEN-EN-IEC 62149-4
June 1, 2003
Fibre optic active components and devices - Performance standards - Part 4: 1300 nm fibre optic transceivers for Gigabit Ethernet application
Provides the performance specification for 1300 nm fibre optic transceiver modules for the ISO/IEC 8802-3 Gigabit Ethernet application. The product performance requirements are defined, together with...