NEN-EN-IEC 62271-106/C1
High-voltage switchgear and controlgear - Part 106: Alternating current contactors contactor-based controllers and motor-starters
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2014 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
June 1, 2021
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
This part of IEC 62271 applies to AC contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on...
NEN-EN-IEC 62271-106/C1
February 1, 2014
High-voltage switchgear and controlgear - Part 106: Alternating current contactors contactor-based controllers and motor-starters
A description is not available for this item.
December 1, 2011
High-voltage switchgear and controlgear - Part 106: Alternating current contactors, contactor-based controllers and motor-starters
This part of IEC 62271 is applicable to a.c. contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz...