NEN-EN-IEC 62317-13
Ferrite cores - Dimensions - Part 13: PQ-cores for use in power supply applications
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
NEN-EN-IEC 62317-13 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of PQ-cores and low-profile PQI-cores made of ferrite, and the locations of their terminal pins on a 2,54 mm printed wiring grid in relation to the base outlines of the cores. The selection of core sizes for this standard is based on the philosophy of including those sizes which are industrial standards, either by inclusion in a national standard, or by broadbased use in industry.
Document History