NEN-EN-IEC 62731

Text-to-speech for television - General requirements

active, Most Current
Organization: NEN
Publication Date: 1 June 2013
Status: active
ICS Code (Television receivers): 33.160.25
ICS Code (Other audio, video and audiovisual equipment): 33.160.99
scope:

This International Standard specifies the text-to-speech functionality for a (broadcast) receiver with a text-to-speech system. Such a system may be one device, i.e. a receiver with an integrated text-to-speech generator, or may be two devices, i.e. a receiver interfacing with an external text-to-speech device. This International Standard applies only to completely functional stationary (or semi-stationary) digital TV receivers such as set top boxes, integrated digital TVs, recorders and other products whose primary function is to receive TV content. Where this standard refers to TV, this will be shorthand for all such receivers. This International Standard does not apply to products that are capable of receiving TV as a secondary function (e.g. PCs or game consoles with digital television receivers). It also does not apply to sub-assemblies (e.g. PC tuner cards).

Document History

NEN-EN-IEC 62731
June 1, 2013
Text-to-speech for television - General requirements
This International Standard specifies the text-to-speech functionality for a (broadcast) receiver with a text-to-speech system. Such a system may be one device, i.e. a receiver with an integrated...
Advertisement