NEN-EN-IEC 62341-5-2

Organic light emitting diode (OLED) displays - Part 5-2: Mechanical endurance testing methods

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 40
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of IEC 62341 defines testing methods for evaluating mechanical endurance quality of Organic Light Emitting Diode (OLED) display panels and modules or their packaged form for transportation. It takes into account, wherever possible, the environmental testing methods outlined in specific parts of IEC 60068. The object of this standard is to establish uniform preferred test methods for judging the mechanical endurance properties of OLED display devices. There are generally two categories of mechanical endurance tests: those relating to the product usage environment and those relating to the transportation environment in packaged form. Vibration, shock, quasistatic strength, four-point bending test and peel strength test are introduced here for usage environment, while transportation drop test is applicable to the transportation environment. Mechanical endurance tests may also be categorized into mobile application, notebook computer or monitor application and large size TV application. Special considerations or limitations of test methods according to the size or application of the specimen will be noted.

Document History

NEN-EN-IEC 62341-5-2
September 1, 2013
Organic light emitting diode (OLED) displays - Part 5-2: Mechanical endurance testing methods
This part of IEC 62341 defines testing methods for evaluating mechanical endurance quality of Organic Light Emitting Diode (OLED) display panels and modules or their packaged form for transportation....
Advertisement