NEN-EN-IEC 61753-021-6

Fibre optic interconnecting devices and passive components performance standard - Part 021-6: Grade B/2 single-mode fibre optic connectors for category O - Uncontrolled environment

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 defines B/2 performance levels which a singlemode connector/cable assembly must satisfy in order to be categorised as meeting the IEC standard, Category O - Uncontrolled environment, as defined in Table A.4b of IEC 61753-1.

Document History

November 1, 2023
Fibre optic interconnecting devices and passive components - Performance standard - Part 021- 06: Single-mode fibre optic connectors terminated as pigtails and patchcords for category OP+ - Extended outdoor protected environment
This part of IEC 61753 defines the minimum initial test and measurement requirements and severities which single-mode fibre optic connectors terminated as a pigtail or a patchcord satisfy in order to...
NEN-EN-IEC 61753-021-6
February 1, 2008
Fibre optic interconnecting devices and passive components performance standard - Part 021-6: Grade B/2 single-mode fibre optic connectors for category O - Uncontrolled environment
This part of IEC 61753 defines B/2 performance levels which a singlemode connector/cable assembly must satisfy in order to be categorised as meeting the IEC standard, Category O - Uncontrolled...
Advertisement