NEN-EN-IEC 62808

Nuclear power plants - Instrumentation and control systems important to safety - Design and qualification of isolation devices

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 49
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

NEN-EN-IEC 62808 establishes requirements for the design, analysis and qualification of isolation devices used to ensure electrical independence of redundant safety system circuits, or between safety and lower class circuits, as specified in IEC 60709. This standard includes guidance on the determination of the maximum credible fault that is applied to the isolation devices. The maximum credible fault can be used as a basis for the test levels used in testing based on other standards (e.g. IEC TS 61000-6-5 or IEC 62003).

Document History

NEN-EN-IEC 62808
September 1, 2016
Nuclear power plants - Instrumentation and control systems important to safety - Design and qualification of isolation devices
NEN-EN-IEC 62808 establishes requirements for the design, analysis and qualification of isolation devices used to ensure electrical independence of redundant safety system circuits, or between safety...
Advertisement