NEN-EN-ISO 10442
Petroleum and natural gas industries - Packaged, integrally geared centrifugal air compressors for general refinery service
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Processing equipment): | 75.180.20 |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
scope:
This International Standard specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of constant-speed, packaged, integrally geared centrifugal air compressors, including their accessories, for use in the petroleum, chemical abd gas service industries. It is also applicable to gas services other than air that are non-hazardous and non-toxic. It is not applicable to machines that develop a pressure rise of less than 35 kPa above atmospheric pressure, which are classed as fans or blowers.
Document History