NEN-EN-ISO 10523

Water quality - Determination of pH

active, Most Current
Organization: NEN
Publication Date: 1 February 2012
Status: active
Page Count: 28
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a method for determining the pH value in rain, drinking and mineral waters, bathing waters, surface and ground waters, as well as municipal and industrial waste waters, and liquid sludge, within the range pH 2 to pH 12 with an ionic strength below I = 0,3 mol/kg (conductivity: ?25 °C < 2 000 mS/m) solvent and in the temperature range 0 °C to 50 °C.

Document History

NEN-EN-ISO 10523
February 1, 2012
Water quality - Determination of pH
This International Standard specifies a method for determining the pH value in rain, drinking and mineral waters, bathing waters, surface and ground waters, as well as municipal and industrial waste...

References

Advertisement