NEN-EN-ISO 105-X11
Textiles - Test for colour fastness - Part X11: Colour fastness to hot pressing
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Tests are given for hot pressing when the textile is dry, when it is wet, and when it is damp. The end-use of the textile usually determines which test should be made. A dry specimen (dry pressing) or a dry specimen covered with a wet cotton adjacent fabric (damp pressing) or a wet specimen covered with a wet contton adjacent specimen covered with a wet cotton adjacent fabric (wet pressing) are pressed with a heating device at a specified temperature and pressure for a specified time.
Document History