NEN-EN-IEC 62343-4-1
Dynamic modules - Part 4-1: Software and hardware interface - 1 x 9 wavelength selective switch
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
NEN-EN-IEC 62343-4-1 describes and provides specifications for a software and hardware interface for the 1 x 9 wavelength selective switch. These switches can be controlled by resident firmware with this interface. This standard addresses the configuration and function to control a WSS. This interface is intended to enable a user or host to retrieve the switch status and/or adjust relevant switch and attenuation settings.
Document History