NEN-EN-IEC 62561-6
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This Part 6 of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning protection system (LPS) or connected to an SPD installation (or other conductors which are not intended to conduct a significant portion of lightning currents).
Document History
July 1, 2023
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSCs)
This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor can be part of a...
May 1, 2018
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
A description is not available for this item.
March 1, 2018
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
NEN-EN-IEC 62561-6
September 1, 2011
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
This Part 6 of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning...