NEN-EN-ISO 11334-1

Assistive products for walking manipulated by one arm - Requirements and test methods - Part 1: Elbow crutches

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 29
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 11334 specifies requirements and test methods for elbow crutches fully equipped with handgrip and tip. The methods specify testing of separation, static load capacity, fatigue and resistance to low temperature embrittlement. This part of ISO 11334 also gives the requirements relating to safety, ergonomics, performance, and information to be supplied by the manufacturer, including marking and labelling. The requirements and tests are based on every-day usage of elbow crutches when performing the throughswing gait, for a maximum user mass as specified by the manufacturer. This part of ISO 11334 is applicable to elbow crutches specified for a user mass of not less than 35 kg. Requirements and test methods for friction of rubber tips against the walking surface are dealt with separately.

Document History

NEN-EN-ISO 11334-1
February 1, 2007
Assistive products for walking manipulated by one arm - Requirements and test methods - Part 1: Elbow crutches
This part of ISO 11334 specifies requirements and test methods for elbow crutches fully equipped with handgrip and tip. The methods specify testing of separation, static load capacity, fatigue and...
March 1, 2005
Walking aids manipulated by one arm - Requirements and test methods - Part 1: Elbow crutches
This part of ISO 11334 specifies requirements and test methods for elbow crutches fully equipped with handgrip and tip. The methods specify testing of separation, static load capacity, fatigue and...
December 1, 1997
Walking aids manipulated by one arm - Requirements and test methods - Part 1: Elbow crutches
Specifies requirements and methods of testing Walking Sticks with three or more legs fully equipped with handle and tips. The methods state how to test Stability, Static Load Capacity and Fatigue....
Advertisement