NEN-EN-ISO 12209

Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air

inactive
Organization: NEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 29
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both; the connection and its components and includes basic dimensions. Included in this International Standard are the following connections: - yoke type outlet connection for SCUBA use up to a maximum cylinder working pressure of 232 bar; - threaded type outlet connections up to a maximum cylinder working pressure of 232 bar and 300 bar; and - threaded type outlet connection for SCUBA use up to a maximum cylinder working pressure of 232 bar including adaptor for users to convert into a yoke type outlet. Annex A gives the outlet connection type test procedures. Requirements for cylinder valves (see ISO 10297) are not covered by this International Standard. Requirements for material specifications and gas/material compatibility (see ISO 11114-1 and ISO 11114-2) are not covered by this International Standard.

Document History

April 1, 2017
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar
A description is not available for this item.
December 1, 2016
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Amendment 1: Outlet connection up to a maximum cylinder working pressure of 500 bar
A description is not available for this item.
September 1, 2013
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air
This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both;...
NEN-EN-ISO 12209
March 1, 2012
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air
This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both;...
Advertisement