NEN-EN-ISO 12215-9
Small craft - Hull construction and scantlings - Part 9: Sailing boats - Appendages and rig attachment
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 53 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It gives - design stresses, - the structural components to be assessed, - load cases and design loads for keel, centreboard and their attachments, - computational methods and modelling guidance, and - the means for compliance with its provisions.
Document History