NEN-EN-ISO 13759

Petroleum products - Determination of alkyl nitrate in diesel fuels - Spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 16
ICS Code (Liquid fuels): 75.160.20
scope:

Specifies a procedure for the determination of alkyl nitrate in diesel fuel in the concentration range 0,03%(V/V) to 0,30% (V/V) (volume fraction 0,03% to 0,30%). A knowledge of the specific alkyl nitrate present in the diesel fuel is required for accurate determinations, as the calibration of instrumentation is reliant on reference solutions containing the nitrate to be analysed. When the specifiec alkyl nitrate is not known, a result comparative to a reference alkyl nitrate gives indicative information.

Document History

NEN-EN-ISO 13759
February 1, 1997
Petroleum products - Determination of alkyl nitrate in diesel fuels - Spectrometric method
Specifies a procedure for the determination of alkyl nitrate in diesel fuel in the concentration range 0,03%(V/V) to 0,30% (V/V) (volume fraction 0,03% to 0,30%). A knowledge of the specific alkyl...
December 1, 1994
Diesel fuels - Determination of alkyl nitrate - Spectromethic method
Specifies a procedure for the determination of alkyl nitrate in diesel fuel in the concentration range 0,03%(V/V) to 0,30% (V/V) (volume fraction 0,03% to 0,30%). A knowledge of the specific alkyl...

References

Advertisement