NEN-EN-ISO 13791

Thermal performance of buildings - Internal temperatures in summer of a room without mechanical cooling - General criteria and calculation procedures

inactive
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
Page Count: 70
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document specifies the assumptions, boundary conditions, equations and validation tests for a calculation procedure, under transient hourly conditions, of the internal temperatures (air and operative) during the warm period, of a single room without any cooling/heating equipment in operation. No specific numerical techniques are imposed by this document. Validation tests are included in Clause 7. An example of a solution technique is given in Annex A. This document does not contain sufficient information for defining a procedure able to determine the internal conditions of special zones such as attached sun spaces, atria, indirect passive solar components (Trombe walls, solar panels) and zones in which the solar radiation may pass through the room. For such situations different assumptions and more detailed solution models are needed (see Bibliography).

Document History

April 1, 2012
Thermal performance of buildings - Calculation of internal temperatures of a room in summer without mechanical cooling - General criteria and validation procedures
This International Standard specifies the assumptions, boundary conditions, equations and validation tests for a calculation procedure, under transient hourly conditions, of the internal temperatures...
March 1, 2010
Thermal performance of buildings - Calculation of internal temperatures of a room in summer without mechanical cooling - General criteria and validation procedures
This International Standard specifies the assumptions, boundary conditions, equations and validation tests for a calculation procedure, under transient hourly conditions, of the internal temperatures...
November 1, 2004
Thermal performance of buildings - Calculation of internal temperatures of a room in summer without mechanical cooling - General criteria and validation procedures
This document specifies the assumptions, boundary conditions, equations and validation tests for a calculation procedure, under transient hourly conditions, of the internal temperatures (air and...
NEN-EN-ISO 13791
July 1, 1995
Thermal performance of buildings - Internal temperatures in summer of a room without mechanical cooling - General criteria and calculation procedures
This document specifies the assumptions, boundary conditions, equations and validation tests for a calculation procedure, under transient hourly conditions, of the internal temperatures (air and...
Advertisement