NEN-EN-ISO 13927

Plastics - Simple heat release test using a conical radiant heater and a thermopile detector

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 34
ICS Code (Plastics in general): 83.080.01
scope:

Specifies a method suitable for production control or product development purposes, for assessing the heat release rate of essentially flat products exposed in the horizontal orientation to controlled levels of radiant heating with an external igniter. The heat release rate is determined by use of a thermopile instead of the more accurate oxygen consumption techniques. The time to ignition (sustained flaming) is also measured in the test. Test specimen mass loss may optinally also be measured.

Document History

May 1, 2015
Plastics - Simple heat release test using a conical radiant heater and a thermopile detector
NEN-EN-ISO 13927 specifies a method suitable for the production control or product development purposes for assessing the heat release rate of essentially flat products exposed in the horizontal...
May 1, 2013
Plastics - Simple heat release test using a conical radiant heater and a thermopile detector
NEN-EN-ISO 13927 specifies a method suitable for the production control or product development purposes for assessing the heat release rate of essentially flat products exposed in the horizontal...
NEN-EN-ISO 13927
March 1, 2003
Plastics - Simple heat release test using a conical radiant heater and a thermopile detector
Specifies a method suitable for production control or product development purposes, for assessing the heat release rate of essentially flat products exposed in the horizontal orientation to...

References

Advertisement