NEN-EN-ISO 15012-2
Health and safety in welding and allied processes - Requirements, testing and marking of equipment for air filtration - Part 2: Determination of the minimum air volume flow rate
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of ISO 15012 specifies a method for establishing the minimum air volume flow rate required for captor hoods and nozzles to effectively capture fume and gases from welding and allied processes. The method can be used with capture devices of any aspect ratio and cross-sectional area, but it is not applicable to on-gun extraction systems and down draught tables. This part of ISO 15012 also specifies the test data to be marked on the capture devices.
Document History