NEN-EN-ISO 15758

Hygrothermal performance of building equipment and industrial installations - Calculation of water vapour diffusion - Cold pipe insulation systems

inactive
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 28
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NEN-EN-ISO 15758 specifies a method for calculating the density of the water vapour flow rate in cold pipe insulation systems, and the total amount of water diffused into the insulation over time. The calculation method presupposes that water vapour can only migrate into the insulation system by diffusion, with no contribution from airflow. It also assumes the use of homogeneous, isotropic insulation materials so that the water vapour partial pressure is constant at all points equidistant from the axis of the pipe. This International Standard is applicable when the temperature of the medium in the pipe is above 0 °C. It applies to pipes inside buildings as well as in the open air.

Document History

May 1, 2014
Hygrothermal performance of building equipment and industrial installations - Calculation of water vapour diffusion - Cold pipe insulation systems
NEN-EN-ISO 15758 specifies a method for calculating the density of the water vapour flow rate in cold pipe insulation systems, and the total amount of water diffused into the insulation over time....
NEN-EN-ISO 15758
June 1, 2012
Hygrothermal performance of building equipment and industrial installations - Calculation of water vapour diffusion - Cold pipe insulation systems
NEN-EN-ISO 15758 specifies a method for calculating the density of the water vapour flow rate in cold pipe insulation systems, and the total amount of water diffused into the insulation over time....
Advertisement