NEN-EN-ISO 1599

Plastics - Cellulose acetate - Determination of viscosity loss on moulding

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies a method for the determiniation of the reduction in viscosity which occurs when cellulose acetate is moulded. The viscosity loss on moulding is related to the depolymerization of cellulose acetate, which generally increases brittleness in the moulded product. This method is suitable for cellulose acetate which does not contain additives, fillers, etc. which may interfere with the determination of viscosity. It is suitable for cellulose acetate having an acetic acid yield above 50%.

Document History

NEN-EN-ISO 1599
May 1, 1999
Plastics - Cellulose acetate - Determination of viscosity loss on moulding
This International Standard specifies a method for the determiniation of the reduction in viscosity which occurs when cellulose acetate is moulded. The viscosity loss on moulding is related to the...

References

Advertisement