NEN-EN-ISO 15303
Animal and vegetable fats and oils - Detection and identification of a volatile organic contaminant by GC/MS
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2008 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Animal and vegetable fats and oils): | 67.200.10 |
scope:
Specifies a method for the identification and determination of the concentration of moderately volatile industrial chemicals in edible oils. It is applicable to the identification of volatile industrial chemicals in both crude and refined edible oils that are suspected of being contaminated. It also enables determination of the concentration of the contaminant.
Document History
NEN-EN-ISO 15303
December 1, 2008
Animal and vegetable fats and oils - Detection and identification of a volatile organic contaminant by GC/MS
Specifies a method for the identification and determination of the concentration of moderately volatile industrial chemicals in edible oils. It is applicable to the identification of volatile...