NEN-EN-ISO 17034

General requirements for the competence of reference material producers

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 41
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

NEN-EN-ISO 17034 specifies general requirements for the competence and consistent operation of reference material producers. This International Standard sets out the requirements in accordance with which reference materials are produced. It is intended to be used as part of the general quality assurance procedures of the reference material producer. This International Standard covers the production of all reference materials, including certified reference materials

Document History

NEN-EN-ISO 17034
December 1, 2016
General requirements for the competence of reference material producers
NEN-EN-ISO 17034 specifies general requirements for the competence and consistent operation of reference material producers. This International Standard sets out the requirements in accordance with...

References

Advertisement