NEN-EN-ISO 18472

Sterilization of health care products - Biological and chemical indicators - Test equipment

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 42
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This International Standard specifies the requirements for test equipment to be used to test chemical and biological indicators for steam, ethylene oxide, dry heat and vaporized hydrogen peroxide processes for conformity to the requirements given in ISO 11140-1 for chemical indicators, or the requirements given in the ISO 11138 series for biological indicators. This International Standard also provides informative methods useful in characterizing the performance of biological and chemical indicators for intended use and for routine quality control testing. ISO 11138-2, ISO 11138-3, ISO 11138-4, and ISO 11140-1 require the use of resistometers specified in this International Standard, and these resistometers are used in conjunction with the test methods specified in the appropriate parts of ISO 11138 and ISO 11140. This International Standard does not address the methods used to demonstrate compliance of biological or chemical indicators to ISO 11138 and ISO 11140, as these are covered in the appropriate parts of these standards. Indicators used with combination processes, such as washer-disinfection , are not covered by this International Standard. This International Standard does not address safety aspects of the test equipment because these are usually covered by specific regional , national or local regulations.

Document History

NEN-EN-ISO 18472
June 1, 2006
Sterilization of health care products - Biological and chemical indicators - Test equipment
This International Standard specifies the requirements for test equipment to be used to test chemical and biological indicators for steam, ethylene oxide, dry heat and vaporized hydrogen peroxide...
September 1, 2004
Sterilization of health care products - Biological and chemical indicators - Test equipment
This International Standard specifies the requirements for test equipment to be used to test chemical and biological indicators for steam, ethylene oxide, dry heat and vaporized hydrogen peroxide...
Advertisement