NEN-EN-ISO 18854

Small craft - Reciprocating internal combustion engines exhaust emission measurement - Test-bed measurement of gaseous and particulate exhaust emissions

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 103
ICS Code (Small craft): 47.080
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

NEN-EN-ISO 18854 specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines under steady-state conditions on a test bed, necessary for determining one weighted value for each exhaust gas pollutant. Various combinations of engine load and speed reflect different engine applications. This International Standard is applicable to RIC marine engines intended to be installed in small craft up to 24 m length of hull.

Document History

NEN-EN-ISO 18854
May 1, 2015
Small craft - Reciprocating internal combustion engines exhaust emission measurement - Test-bed measurement of gaseous and particulate exhaust emissions
NEN-EN-ISO 18854 specifies the measurement and evaluation methods for gaseous and particulate exhaust emissions from reciprocating internal combustion (RIC) engines under steady-state conditions on a...
Advertisement