NEN-EN-ISO 19119

Geographic information - Services

inactive
Organization: NEN
Publication Date: 1 July 2006
Status: inactive
Page Count: 80
ICS Code (IT applications in science): 35.240.70
scope:

Identification and definition of the architecture patterns for service interfaces used for geographic information and definition of the relationships to the Open Systems Environment model.This International Standard presents a geographic services taxonomy and a list of example geographic services placed in the services taxonomy.This International Standard prescribes how to create a platform-neutral service specification, and how to derive platform-specific service specifications that are conformant with this.This International Standard provides guidelines for the selection and specification of geographic services from both platform-neutral and platform-specific perspectives.

Document History

March 1, 2016
Geographic information - Services
NEN-EN- ISO 19119 defines requirements for how platform neutral and platform specific specification of services shall be created, in order to allow for one service to be specified independently of...
June 1, 2011
Geographic information - Services - Amendment 1: Extensions of the service metadata model
A description is not available for this item.
NEN-EN-ISO 19119
July 1, 2006
Geographic information - Services
Identification and definition of the architecture patterns for service interfaces used for geographic information and definition of the relationships to the Open Systems Environment model.This...
Advertisement