NEN-EN-ISO 16927

Paints and varnishes - Determination of the overcoatability and recoatability of a coating

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 16927 specifies a method for testing the overcoatability and recoatability of unaged single-coat or multi-coat systems using a coating material which is intended for repairing damaged areas during or after installation. Since the testing of overcoatability and recoatability can be conducted under different conditions, this International Standard only specifies one procedure and indicates the basic parameters. The existing single-coat or multi-coat system is indicated as coating A and the new single-coat or multicoat system as coating B. The same applies analogously for the respective coating materials.

Document History

NEN-EN-ISO 16927
February 1, 2014
Paints and varnishes - Determination of the overcoatability and recoatability of a coating
NEN-EN-ISO 16927 specifies a method for testing the overcoatability and recoatability of unaged single-coat or multi-coat systems using a coating material which is intended for repairing damaged...
June 1, 2012
Paints and varnishes - Determination of the overcoatability and recoatability of a coating
NEN-EN-ISO 16927 specifies a method for testing the overcoatability and recoatability of unaged single-coat or multi-coat systems using a coating material which is intended for repairing damaged...
Advertisement