NEN-EN-ISO 22476-5

Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 40
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document deals with field testing with borehole jack test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes the procedure for conducting a test with the flexible dilatometer in natural soils and treated or untreated fills, and in very hard soils, soft or hard rocks, either on land or off-shore. The test with the flexible dilatometer is performed by the expanding of a flexible dilatometer membrane placed in the ground. The pressure applied to, and the associated expansion of the probe are measured and recorded so as to obtain a stress-displacement relationship for the soil as tested (see Figure 1).

Document History

April 1, 2023
Geotechnical investigation and testing - Field testing - Part 5: Prebored pressuremeter test
This document is applicable to pressuremeter tests using cylindrical flexible probes placed in preexistent boreholes using testing procedures other than the Menard procedure. Pressuremeter tests...
December 1, 2012
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests. This part of ISO 22476 is applicable to tests in ground stiff enough not to be...
NEN-EN-ISO 22476-5
February 1, 2008
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test
This document deals with field testing with borehole jack test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes the procedure for...
July 1, 2005
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test
This document deals with field testing with borehole jack test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes the procedure for...
Advertisement