NEN-EN-ISO 19399
Paints and varnishes - Wedge-cut method for determination of film thickness (scribe and drill method)
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
ISO 19399 specifies a destructive method for determination of the dry film thickness, in which damage to the coat caused in a definite manner is evaluated microscopically. The method is suitable for almost all coat-substrate combinations and also allows determination of the single film thicknesses of coating systems. The method cannot be applied or can only be applied with restrictions in case of - too soft and/or elastic coatings (no recognizable scribe or drill hole can be observed), - hard (cannot be scribed/drilled) or too soft and/or elastic substrates, - too low visual contrast between the coating and substrate, and - film thicknesses that are larger than the depth of field of the measuring microscope.
Document History