NEN-EN-ISO 389-8

Acoustics - Reference zero for the calibration of audiometric equipment - Part 8: Reference equivalent threshold sound pressure levels for pure tones and circumaural earphones

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 18
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 389 specifies reference equivalent threshold sound pressure levels (RETSPLs) for pure tones in the frequency range from 125 Hz to 8 kHz, applicable to the calibration of air conduction audiometers equipped with a particular model of circumaural earphones (SENNHEISER HDA 200). The sound attenuation of the earphone is given in Annex B. For speech audiometers of types A-E and B-E (see IEC 60645-2), the correction figures of the earphone for a free-field equivalent output are given in Annex C.

Document History

June 1, 2004
Acoustics - Reference zero for the calibration of audiometric equipment - Part 8: Reference equivalent threshold sound pressure levels for pure tones and circumaural earphones
This part of ISO 389 specifies reference equivalent threshold sound pressure levels (RETSPLs) for pure tones in the frequency range from 125 Hz to 8 kHz, applicable to the calibration of air...
NEN-EN-ISO 389-8
January 1, 2002
Acoustics - Reference zero for the calibration of audiometric equipment - Part 8: Reference equivalent threshold sound pressure levels for pure tones and circumaural earphones
This part of ISO 389 specifies reference equivalent threshold sound pressure levels (RETSPLs) for pure tones in the frequency range from 125 Hz to 8 kHz, applicable to the calibration of air...
Advertisement