NEN-EN-ISO 385

Laboratory glassware - Burettes

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 19
ICS Code (Laboratory ware and related apparatus): 71.040.20
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This International Standard provides metrological and construction requirements for an internationally acceptable series of burettes, suitable for general laboratory purposes. The details specified are in accordance with the principles of design and construction of volumetric glassware given in ISO 384.

Document History

May 1, 2005
Laboratory glassware - Burettes
This International Standard provides metrological and construction requirements for an internationally acceptable series of burettes, suitable for general laboratory purposes. The details specified...
NEN-EN-ISO 385
October 1, 2003
Laboratory glassware - Burettes
This International Standard provides metrological and construction requirements for an internationally acceptable series of burettes, suitable for general laboratory purposes. The details specified...
Advertisement