NEN-EN-ISO 52017-1

Energy performance of buildings - Sensible and latent heat loads and internal temperatures - Part 1: Generic calculation procedures

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 52
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NEN-EN-ISO 52017-1 specifies the general assumptions, boundary conditions and equations for the calculation, under transient hourly or subhourly conditions, of the internal temperatures (air and operative) and/or the heating, cooling and humidification and dehumidification loads to hold a specific (temperature, moisture) set point, in a single building zone. No specific numerical techniques are imposed by this document. Specific calculation procedures based on the generic calculation procedures of this document are given in ISO 52016-1. The specific simplifications, assumptions and boundary conditions in ISO 52016-1 are tailored to the respective application areas, such as the energy need for heating and cooling and for humidification and dehumidification, hourly internal temperature, design heating and cooling and humidification and dehumidification load.

Document History

NEN-EN-ISO 52017-1
July 1, 2017
Energy performance of buildings - Sensible and latent heat loads and internal temperatures - Part 1: Generic calculation procedures
NEN-EN-ISO 52017-1 specifies the general assumptions, boundary conditions and equations for the calculation, under transient hourly or subhourly conditions, of the internal temperatures (air and...

References

Advertisement