NEN-EN-ISO 5828

Resistance welding equipment - Secondary connecting cables with terminals connected to water-cooled lugs - Dimensions and characteristics

active, Most Current
Organization: NEN
Publication Date: 1 April 2001
Status: active
Page Count: 16
ICS Code (Welding equipment): 25.160.30
scope:

Specifies dimensions and characteristics of secondary connecting cables which are air-cooled over their length and with terminals connected to water-cooled lugs. The secondary connecting cables are used for connection between the secondary terminals of a welding transformer and the electrode holders.

Document History

NEN-EN-ISO 5828
April 1, 2001
Resistance welding equipment - Secondary connecting cables with terminals connected to water-cooled lugs - Dimensions and characteristics
Specifies dimensions and characteristics of secondary connecting cables which are air-cooled over their length and with terminals connected to water-cooled lugs. The secondary connecting cables are...
October 1, 1996
Resistance welding equipment - Secondary connecting cables with terminals connected to watercooled lugs - Dimensions and characteristics
Specifies dimensions and characteristics of secondary connecting cables which are air-cooled over their length and with terminals connected to water-cooled lugs. The secondary connecting cables are...
Advertisement