NEN-EN-ISO 4628-10

Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 10: Assessment of degree of filiform corrosion

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 23
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 4628-10 specifies a method for assessing the amount of filiform corrosion developed from a scribed mark by measuring the length of the longest filament L and the most frequent length M of filaments. Pictorial examples provided in Annex A of this part of ISO 4628 illustrate different ratings for the length of the longest filament L and the most frequent length M of the filaments. A comparison of the test panels with the 12 pictures in Annex A does not supersede the obligatory numerical assessment (method 1 or 2). ISO 4628-1 defines a system used for designating the quantity and size of defects and the intensity of uniform changes in appearance of coatings and outlines the general principles of the system. This system is intended to be used, in particular, for defects caused by ageing and weathering, and for uniform changes such as colour changes, for example yellowing.

Document History

NEN-EN-ISO 4628-10
June 1, 2016
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 10: Assessment of degree of filiform corrosion
NEN-EN-ISO 4628-10 specifies a method for assessing the amount of filiform corrosion developed from a scribed mark by measuring the length of the longest filament L and the most frequent length M of...
February 1, 2016
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 10: Assessment of degree of filiform corrosion
NEN-EN-ISO 4628-10 specifies a method for assessing the amount of filiform corrosion developed from a scribed mark by measuring the length of the longest filament L and the most frequent length M of...
September 1, 2003
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 10: Assessment of degree of filiform corrosion
This part of ISO 4628 describes a method for assessing the amount of filiform corrosion developed from a scribed mark by measuring the length of the longest filament L and the most frequent length M...

References

Advertisement