NEN-EN-ISO 8740
Grooved pins - Full-length parallel grooved, with chamfer
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
Specifies the characteristics of full-length parallel grooved pins with chamfer which have three equally spaced grooves impressed longitudinally on their exterior surface and a pilot to facilitate insertion, with metric dimensions and nominal diameter, d1, from 1,5 mm to 25 mm inclusive.
Document History
November 1, 1997
Grooved pins - Full-length parallel grooved, with chamfer
Specifies the characteristics of full-length parallel grooved pins with chamfer which have three equally spaced grooves impressed longitudinally on their exterior surface and a pilot to facilitate...
NEN-EN-ISO 8740
November 1, 1994
Grooved pins - Full-length parallel grooved, with chamfer
Specifies the characteristics of full-length parallel grooved pins with chamfer which have three equally spaced grooves impressed longitudinally on their exterior surface and a pilot to facilitate...